Capital Lighting, Inc. 60-100 Mid. Chandeliers-Glass Up 714734

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601002 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601002 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-100 Mid. Chandeliers-Glass Up - 714734 - Capital Lighting, Inc.
Columbus, OH, USA
60-100 Mid. Chandeliers-Glass Up
714734
60-100 Mid. Chandeliers-Glass Up 714734
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 19.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601002 Category: Chandeliers Glass: Amber Water Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 19.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old Bronze
Product Name: Six Light Chandelier
UPC: 045923601002
Category: Chandeliers
Glass: Amber Water
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714734
Product Name 60-100 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details