Capital Lighting, Inc. 60-105 Mini Pendants-Rod 714732

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923601057 Category: Mini Pendants Glass: Amber Water Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923601057 Category: Mini Pendants Glass: Amber Water Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-105 Mini Pendants-Rod - 714732 - Capital Lighting, Inc.
Columbus, OH, USA
60-105 Mini Pendants-Rod
714732
60-105 Mini Pendants-Rod 714732
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923601057 Category: Mini Pendants Glass: Amber Water Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Mini Pendant
UPC: 045923601057
Category: Mini Pendants
Glass: Amber Water
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714732
Product Name 60-105 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details