Capital Lighting, Inc. 60-101 Mid. Chandeliers-Candle 714730

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601019 Category: Chandeliers Glass: Natural Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601019 Category: Chandeliers Glass: Natural Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-101 Mid. Chandeliers-Candle - 714730 - Capital Lighting, Inc.
Columbus, OH, USA
60-101 Mid. Chandeliers-Candle
714730
60-101 Mid. Chandeliers-Candle 714730
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier UPC: 045923601019 Category: Chandeliers Glass: Natural Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Product Name: Six Light Chandelier
UPC: 045923601019
Category: Chandeliers
Glass: Natural Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714730
Product Name 60-101 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details