Capital Lighting, Inc. 60-273 Flush Mounts-Bowl Style 714698

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602733 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602733 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-273 Flush Mounts-Bowl Style - 714698 - Capital Lighting, Inc.
Columbus, OH, USA
60-273 Flush Mounts-Bowl Style
714698
60-273 Flush Mounts-Bowl Style 714698
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602733 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923602733
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714698
Product Name 60-273 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details