Capital Lighting, Inc. 60-286 Flush Mounts-Bowl Style 714696

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flush Mount UPC: 045923602863 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flush Mount UPC: 045923602863 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-286 Flush Mounts-Bowl Style - 714696 - Capital Lighting, Inc.
Columbus, OH, USA
60-286 Flush Mounts-Bowl Style
714696
60-286 Flush Mounts-Bowl Style 714696
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flush Mount UPC: 045923602863 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured White
Product Name: One Light Flush Mount
UPC: 045923602863
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714696
Product Name 60-286 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details