Capital Lighting, Inc. 60-270 Flush Mounts-Bowl Style 714690

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923602702 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923602702 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-270 Flush Mounts-Bowl Style - 714690 - Capital Lighting, Inc.
Columbus, OH, USA
60-270 Flush Mounts-Bowl Style
714690
60-270 Flush Mounts-Bowl Style 714690
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923602702 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 045923602702
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714690
Product Name 60-270 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details