Capital Lighting, Inc. 60-963 Exterior -Wall Mount 714682

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609633 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609633 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
60-963 Exterior -Wall Mount - 714682 - Capital Lighting, Inc.
Columbus, OH, USA
60-963 Exterior -Wall Mount
714682
60-963 Exterior -Wall Mount 714682
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609633 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Wall Lantern
UPC: 045923609633
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714682
Product Name 60-963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details