Capital Lighting, Inc. 60-291 Bathroom Fixtures-Five+Lights 714664

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923602917 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923602917 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-291 Bathroom Fixtures-Five+Lights - 714664 - Capital Lighting, Inc.
Columbus, OH, USA
60-291 Bathroom Fixtures-Five+Lights
714664
60-291 Bathroom Fixtures-Five+Lights 714664
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923602917 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Brushed Nickel
Product Name: Seven Light Vanity
UPC: 045923602917
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714664
Product Name 60-291 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details