Capital Lighting, Inc. 60-978 Exterior -Wall Mount 714652

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923609787 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923609787 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13

Suppliers

Company
Product
Description
Supplier Links
60-978 Exterior -Wall Mount - 714652 - Capital Lighting, Inc.
Columbus, OH, USA
60-978 Exterior -Wall Mount
714652
60-978 Exterior -Wall Mount 714652
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923609787 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Wall Lantern
UPC: 045923609787
Category: Wall Lanterns
Glass: Fluted Seed
Safety Listing: Wet
Top to outlet: 15.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714652
Product Name 60-978 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details