Capital Lighting, Inc. 60-976 Exterior -Wall Mount 714650

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Wall Lantern UPC: 045923609763 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Wall Lantern UPC: 045923609763 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
60-976 Exterior -Wall Mount - 714650 - Capital Lighting, Inc.
Columbus, OH, USA
60-976 Exterior -Wall Mount
714650
60-976 Exterior -Wall Mount 714650
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Wall Lantern UPC: 045923609763 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Textured Black
Product Name: Two Light Wall Lantern
UPC: 045923609763
Category: Wall Lanterns
Glass: Fluted Seed
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714650
Product Name 60-976 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details