PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Polished Brass
Product Name: Seven Light Vanity
UPC: 045923602931
Category: Vanity
Glass: Alabaster
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714633 |
| Product Name | 60-293 Bathroom Fixtures-Five+Lights |
| Application | Residential |