Capital Lighting, Inc. 60-698 Sconces-Single Glass 714629

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606984 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606984 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-698 Sconces-Single Glass - 714629 - Capital Lighting, Inc.
Columbus, OH, USA
60-698 Sconces-Single Glass
714629
60-698 Sconces-Single Glass 714629
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606984 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.25
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923606984
Category: Wall Fixture
Glass: Arctic Brandy
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714629
Product Name 60-698 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details