Capital Lighting, Inc. 60-704 Sconces-Single Glass 714621

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607042 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607042 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-704 Sconces-Single Glass - 714621 - Capital Lighting, Inc.
Columbus, OH, USA
60-704 Sconces-Single Glass
714621
60-704 Sconces-Single Glass 714621
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607042 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.75
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923607042
Category: Wall Fixture
Glass: Arctic Brandy
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714621
Product Name 60-704 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details