Capital Lighting, Inc. 60-697 Sconces-Single Glass 714608

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606977 Category: Wall Fixture Glass: Cobalt Blue Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606977 Category: Wall Fixture Glass: Cobalt Blue Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-697 Sconces-Single Glass - 714608 - Capital Lighting, Inc.
Columbus, OH, USA
60-697 Sconces-Single Glass
714608
60-697 Sconces-Single Glass 714608
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606977 Category: Wall Fixture Glass: Cobalt Blue Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.25
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923606977
Category: Wall Fixture
Glass: Cobalt Blue
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714608
Product Name 60-697 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details