Capital Lighting, Inc. 60-695 Sconces-Single Glass 714605

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606953 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606953 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-695 Sconces-Single Glass - 714605 - Capital Lighting, Inc.
Columbus, OH, USA
60-695 Sconces-Single Glass
714605
60-695 Sconces-Single Glass 714605
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606953 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923606953
Category: Wall Fixture
Glass: Arctic Brandy
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714605
Product Name 60-695 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details