Capital Lighting, Inc. 60-185 Mid. Chandeliers-Glass Down 714495

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601859 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601859 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-185 Mid. Chandeliers-Glass Down - 714495 - Capital Lighting, Inc.
Columbus, OH, USA
60-185 Mid. Chandeliers-Glass Down
714495
60-185 Mid. Chandeliers-Glass Down 714495
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601859 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
UPC: 045923601859
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714495
Product Name 60-185 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details