Capital Lighting, Inc. 60-234 Semi-Flush Mts.-Bowl Style 714487

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602344 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602344 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-234 Semi-Flush Mts.-Bowl Style - 714487 - Capital Lighting, Inc.
Columbus, OH, USA
60-234 Semi-Flush Mts.-Bowl Style
714487
60-234 Semi-Flush Mts.-Bowl Style 714487
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602344 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Semi-Flush
UPC: 045923602344
Category: Semi-Flush
Glass: Clear Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714487
Product Name 60-234 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details