Capital Lighting, Inc. 60-196 Mid. Chandeliers-Glass Down 714478

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Chandelier UPC: 045923601965 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Chandelier UPC: 045923601965 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-196 Mid. Chandeliers-Glass Down - 714478 - Capital Lighting, Inc.
Columbus, OH, USA
60-196 Mid. Chandeliers-Glass Down
714478
60-196 Mid. Chandeliers-Glass Down 714478
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Chandelier UPC: 045923601965 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Chandelier
UPC: 045923601965
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714478
Product Name 60-196 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details