Capital Lighting, Inc. 60-190 Mid. Chandeliers-Glass Down 714476

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923601903 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923601903 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-190 Mid. Chandeliers-Glass Down - 714476 - Capital Lighting, Inc.
Columbus, OH, USA
60-190 Mid. Chandeliers-Glass Down
714476
60-190 Mid. Chandeliers-Glass Down 714476
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923601903 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923601903
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714476
Product Name 60-190 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details