Capital Lighting, Inc. 60-191 Mid. Chandeliers-Glass Down 714473

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923601910 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923601910 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-191 Mid. Chandeliers-Glass Down - 714473 - Capital Lighting, Inc.
Columbus, OH, USA
60-191 Mid. Chandeliers-Glass Down
714473
60-191 Mid. Chandeliers-Glass Down 714473
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923601910 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Old Bronze
Product Name: Five Light Chandelier
UPC: 045923601910
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714473
Product Name 60-191 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details