Capital Lighting, Inc. 60-397 Mini Pendants-Chain 714468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923603976 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923603976 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-397 Mini Pendants-Chain - 714468 - Capital Lighting, Inc.
Columbus, OH, USA
60-397 Mini Pendants-Chain
714468
60-397 Mini Pendants-Chain 714468
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923603976 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Product Name: One Light Pendant
UPC: 045923603976
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714468
Product Name 60-397 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details