Capital Lighting, Inc. 60-232 Semi-Flush Mts.-Bowl Style 714458

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602320 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602320 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-232 Semi-Flush Mts.-Bowl Style - 714458 - Capital Lighting, Inc.
Columbus, OH, USA
60-232 Semi-Flush Mts.-Bowl Style
714458
60-232 Semi-Flush Mts.-Bowl Style 714458
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602320 Category: Semi-Flush Glass: Clear Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Semi-Flush
UPC: 045923602320
Category: Semi-Flush
Glass: Clear Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714458
Product Name 60-232 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details