Capital Lighting, Inc. 60-225 Semi-Flush Mts.-Bowl Style 714451

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Semi-Flush UPC: 045923602252 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Semi-Flush UPC: 045923602252 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-225 Semi-Flush Mts.-Bowl Style - 714451 - Capital Lighting, Inc.
Columbus, OH, USA
60-225 Semi-Flush Mts.-Bowl Style
714451
60-225 Semi-Flush Mts.-Bowl Style 714451
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Semi-Flush UPC: 045923602252 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Product Name: Two Light Semi-Flush
UPC: 045923602252
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714451
Product Name 60-225 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details