Capital Lighting, Inc. 60-228 Pendants-Bowl Style 714445

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923602283 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923602283 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-228 Pendants-Bowl Style - 714445 - Capital Lighting, Inc.
Columbus, OH, USA
60-228 Pendants-Bowl Style
714445
60-228 Pendants-Bowl Style 714445
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923602283 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Pendant
UPC: 045923602283
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714445
Product Name 60-228 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details