Capital Lighting, Inc. 60-212 Pendants-Bowl Style 714441

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923602122 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923602122 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-212 Pendants-Bowl Style - 714441 - Capital Lighting, Inc.
Columbus, OH, USA
60-212 Pendants-Bowl Style
714441
60-212 Pendants-Bowl Style 714441
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923602122 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Pendant
UPC: 045923602122
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714441
Product Name 60-212 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details