Capital Lighting, Inc. 60-651 Mini Pendants-Cable 714413

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606519 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606519 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-651 Mini Pendants-Cable - 714413 - Capital Lighting, Inc.
Columbus, OH, USA
60-651 Mini Pendants-Cable
714413
60-651 Mini Pendants-Cable 714413
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606519 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.25
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606519
Category: Pendants
Glass: Cobalt Blue
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714413
Product Name 60-651 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details