Capital Lighting, Inc. 60-663 Mini Pendants-Cable 714404

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606632 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606632 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-663 Mini Pendants-Cable - 714404 - Capital Lighting, Inc.
Columbus, OH, USA
60-663 Mini Pendants-Cable
714404
60-663 Mini Pendants-Cable 714404
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606632 Category: Pendants Glass: Cobalt Blue Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.50
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606632
Category: Pendants
Glass: Cobalt Blue
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714404
Product Name 60-663 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details