Capital Lighting, Inc. 60-878 Exterior -Wall Mount 714398

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923608780 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923608780 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
60-878 Exterior -Wall Mount - 714398 - Capital Lighting, Inc.
Columbus, OH, USA
60-878 Exterior -Wall Mount
714398
60-878 Exterior -Wall Mount 714398
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923608780 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Wall Lantern
UPC: 045923608780
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714398
Product Name 60-878 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details