Capital Lighting, Inc. 60-793 Exterior -Wall Mount 714396

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923607936 Category: Wall Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923607936 Category: Wall Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-793 Exterior -Wall Mount - 714396 - Capital Lighting, Inc.
Columbus, OH, USA
60-793 Exterior -Wall Mount
714396
60-793 Exterior -Wall Mount 714396
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923607936 Category: Wall Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Wall Lantern
UPC: 045923607936
Category: Wall Lanterns
Glass: Clear Water and Seed Leaded Panels
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714396
Product Name 60-793 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details