Capital Lighting, Inc. 60-798 Exterior -Post/Pier Head 714394

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923607981 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923607981 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-798 Exterior -Post/Pier Head - 714394 - Capital Lighting, Inc.
Columbus, OH, USA
60-798 Exterior -Post/Pier Head
714394
60-798 Exterior -Post/Pier Head 714394
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923607981 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Post Lantern
UPC: 045923607981
Category: Post Lanterns
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714394
Product Name 60-798 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details