Capital Lighting, Inc. 60-973 Exterior -Hanging 714392

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923609732 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923609732 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-973 Exterior -Hanging - 714392 - Capital Lighting, Inc.
Columbus, OH, USA
60-973 Exterior -Hanging
714392
60-973 Exterior -Hanging 714392
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Hanging Lantern UPC: 045923609732 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Penny Bronze
Product Name: Two Light Hanging Lantern
UPC: 045923609732
Category: Hanging Lanterns
Glass: Clear Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714392
Product Name 60-973 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details