Capital Lighting, Inc. 60-797 Exterior -Hanging 714391

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923607974 Category: Hanging Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923607974 Category: Hanging Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-797 Exterior -Hanging - 714391 - Capital Lighting, Inc.
Columbus, OH, USA
60-797 Exterior -Hanging
714391
60-797 Exterior -Hanging 714391
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923607974 Category: Hanging Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Hanging Lantern
UPC: 045923607974
Category: Hanging Lanterns
Glass: Clear Water and Seed Leaded Panels
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714391
Product Name 60-797 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details