Capital Lighting, Inc. 60-799 Exterior -Post/Pier Head 714390

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923607998 Category: Post Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923607998 Category: Post Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-799 Exterior -Post/Pier Head - 714390 - Capital Lighting, Inc.
Columbus, OH, USA
60-799 Exterior -Post/Pier Head
714390
60-799 Exterior -Post/Pier Head 714390
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923607998 Category: Post Lanterns Glass: Clear Water and Seed Leaded Panels Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Post Lantern
UPC: 045923607998
Category: Post Lanterns
Glass: Clear Water and Seed Leaded Panels
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714390
Product Name 60-799 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details