Capital Lighting, Inc. 60-989 Exterior -Wall Mount 714389

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609893 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609893 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
60-989 Exterior -Wall Mount - 714389 - Capital Lighting, Inc.
Columbus, OH, USA
60-989 Exterior -Wall Mount
714389
60-989 Exterior -Wall Mount 714389
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609893 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923609893
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714389
Product Name 60-989 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details