Capital Lighting, Inc. 60-487 Exterior -Hanging 714385

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923604874 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923604874 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-487 Exterior -Hanging - 714385 - Capital Lighting, Inc.
Columbus, OH, USA
60-487 Exterior -Hanging
714385
60-487 Exterior -Hanging 714385
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923604874 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Hanging Lantern
UPC: 045923604874
Category: Hanging Lanterns
Glass: Clear
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714385
Product Name 60-487 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details