Capital Lighting, Inc. 60-993 Exterior -Hanging 714381

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923609930 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923609930 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-993 Exterior -Hanging - 714381 - Capital Lighting, Inc.
Columbus, OH, USA
60-993 Exterior -Hanging
714381
60-993 Exterior -Hanging 714381
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923609930 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Hanging Lantern
UPC: 045923609930
Category: Hanging Lanterns
Glass: Clear Seed
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714381
Product Name 60-993 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details