Capital Lighting, Inc. 60-882 Exterior -Hanging 714377

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923608827 Category: Hanging Lanterns Glass: Satin Frosted Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923608827 Category: Hanging Lanterns Glass: Satin Frosted Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-882 Exterior -Hanging - 714377 - Capital Lighting, Inc.
Columbus, OH, USA
60-882 Exterior -Hanging
714377
60-882 Exterior -Hanging 714377
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923608827 Category: Hanging Lanterns Glass: Satin Frosted Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Hanging Lantern
UPC: 045923608827
Category: Hanging Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714377
Product Name 60-882 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details