Capital Lighting, Inc. 60-883 Exterior -Post/Pier Head 714370

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923608834 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923608834 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-883 Exterior -Post/Pier Head - 714370 - Capital Lighting, Inc.
Columbus, OH, USA
60-883 Exterior -Post/Pier Head
714370
60-883 Exterior -Post/Pier Head 714370
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923608834 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Post Lantern
UPC: 045923608834
Category: Post Lanterns
Glass: Satin Frosted
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714370
Product Name 60-883 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details