Capital Lighting, Inc. 60-789 Exterior -Hanging 714363

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923607899 Category: Hanging Lanterns Glass: Clear Melon Seed Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923607899 Category: Hanging Lanterns Glass: Clear Melon Seed Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-789 Exterior -Hanging - 714363 - Capital Lighting, Inc.
Columbus, OH, USA
60-789 Exterior -Hanging
714363
60-789 Exterior -Hanging 714363
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Hanging Lantern UPC: 045923607899 Category: Hanging Lanterns Glass: Clear Melon Seed Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Platinum Gold
Product Name: Three Light Hanging Lantern
UPC: 045923607899
Category: Hanging Lanterns
Glass: Clear Melon Seed
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714363
Product Name 60-789 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details