Capital Lighting, Inc. 60-791 Exterior -Post/Pier Head 714361

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923607912 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923607912 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-791 Exterior -Post/Pier Head - 714361 - Capital Lighting, Inc.
Columbus, OH, USA
60-791 Exterior -Post/Pier Head
714361
60-791 Exterior -Post/Pier Head 714361
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923607912 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Platinum Gold
Product Name: Three Light Post Lantern
UPC: 045923607912
Category: Post Lanterns
Glass: Clear Melon Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714361
Product Name 60-791 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details