Capital Lighting, Inc. 60-994 Exterior -Post/Pier Head 714355

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923609947 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923609947 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-994 Exterior -Post/Pier Head - 714355 - Capital Lighting, Inc.
Columbus, OH, USA
60-994 Exterior -Post/Pier Head
714355
60-994 Exterior -Post/Pier Head 714355
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923609947 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Post Lantern
UPC: 045923609947
Category: Post Lanterns
Glass: Clear Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714355
Product Name 60-994 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details