Capital Lighting, Inc. 60-991 Exterior -Hanging 714352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923609916 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923609916 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-991 Exterior -Hanging - 714352 - Capital Lighting, Inc.
Columbus, OH, USA
60-991 Exterior -Hanging
714352
60-991 Exterior -Hanging 714352
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Hanging Lantern UPC: 045923609916 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Hanging Lantern
UPC: 045923609916
Category: Hanging Lanterns
Glass: Clear Seed
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714352
Product Name 60-991 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details