Capital Lighting, Inc. 60-786 Exterior -Wall Mount 714348

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923607868 Category: Wall Lanterns Glass: Clear Melon Seed Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923607868 Category: Wall Lanterns Glass: Clear Melon Seed Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
60-786 Exterior -Wall Mount - 714348 - Capital Lighting, Inc.
Columbus, OH, USA
60-786 Exterior -Wall Mount
714348
60-786 Exterior -Wall Mount 714348
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923607868 Category: Wall Lanterns Glass: Clear Melon Seed Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 22.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923607868
Category: Wall Lanterns
Glass: Clear Melon Seed
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714348
Product Name 60-786 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details