Capital Lighting, Inc. 60-953 Exterior -Wall Mount 714346

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Gold Product Name: One Light Wall Lantern UPC: 045923609534 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Gold Product Name: One Light Wall Lantern UPC: 045923609534 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
60-953 Exterior -Wall Mount - 714346 - Capital Lighting, Inc.
Columbus, OH, USA
60-953 Exterior -Wall Mount
714346
60-953 Exterior -Wall Mount 714346
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Gold Product Name: One Light Wall Lantern UPC: 045923609534 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Platinum Gold
Product Name: One Light Wall Lantern
UPC: 045923609534
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714346
Product Name 60-953 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details