Capital Lighting, Inc. 60-404 Flush Mounts-Bowl Style 714289

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604041 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604041 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-404 Flush Mounts-Bowl Style - 714289 - Capital Lighting, Inc.
Columbus, OH, USA
60-404 Flush Mounts-Bowl Style
714289
60-404 Flush Mounts-Bowl Style 714289
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604041 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Quad G24q-1
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Flush Mount
UPC: 045923604041
Category: Flush Mounts
Glass: White Mushroom
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714289
Product Name 60-404 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details