Capital Lighting, Inc. 60-900 Flush Mounts-Drum Shades 714284

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: Quad G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609008 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: Quad G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609008 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-900 Flush Mounts-Drum Shades - 714284 - Capital Lighting, Inc.
Columbus, OH, USA
60-900 Flush Mounts-Drum Shades
714284
60-900 Flush Mounts-Drum Shades 714284
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: Quad G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609008 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.00
Bulb
Type: Quad G24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923609008
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714284
Product Name 60-900 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details