Capital Lighting, Inc. 60-926 Flush Mounts-Bowl Style 714281

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Bulb Type: T4 G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609268 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Bulb Type: T4 G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609268 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-926 Flush Mounts-Bowl Style - 714281 - Capital Lighting, Inc.
Columbus, OH, USA
60-926 Flush Mounts-Bowl Style
714281
60-926 Flush Mounts-Bowl Style 714281
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Bulb Type: T4 G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609268 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.00
Bulb
Type: T4 G24q-2
Qty: 3
Wattage: 18
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923609268
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714281
Product Name 60-926 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details