Capital Lighting, Inc. 60-450 Flush Mounts-Bowl Style 714252

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604508 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604508 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-450 Flush Mounts-Bowl Style - 714252 - Capital Lighting, Inc.
Columbus, OH, USA
60-450 Flush Mounts-Bowl Style
714252
60-450 Flush Mounts-Bowl Style 714252
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923604508 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Quad G24q-1
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923604508
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714252
Product Name 60-450 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details