Capital Lighting, Inc. 60-632 Exterior -Wall Mount 714195

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606328 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606328 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-632 Exterior -Wall Mount - 714195 - Capital Lighting, Inc.
Columbus, OH, USA
60-632 Exterior -Wall Mount
714195
60-632 Exterior -Wall Mount 714195
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606328 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 045923606328
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714195
Product Name 60-632 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details