Capital Lighting, Inc. 60-630 Exterior -Wall Mount 714190

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923606304 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923606304 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-630 Exterior -Wall Mount - 714190 - Capital Lighting, Inc.
Columbus, OH, USA
60-630 Exterior -Wall Mount
714190
60-630 Exterior -Wall Mount 714190
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923606304 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923606304
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714190
Product Name 60-630 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details